RES SMD 18 OHM 5% 1/4W 0603
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 590-ERJ-PA3J180V | 84X5001 |
| Product Name | RES SMD 18 OHM 5% 1/4W 0603 | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603 |
| Resistance Range | 18 ohms | |
| Tolerance | 5 +/- % |