The 0603 New Anti-Surge Resistor, part number 57AK1218, from Panasonic is designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a metal glaze thick film resistive element and three layers of electrodes, making it suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.20 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor is available in various resistance values with tolerances of ±1% and ±5%, making it versatile for different applications. Its construction allows for high precision and voltage handling, with a limiting element voltage of 500 V.
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84X4994 |
| Product Name | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |