Panasonic SMD 10 OHM 3W Resistor ERJ-PA3J100V

Description
RES SMD 10 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 OHM 3W Resistor - 52-ERJ-PA3J100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 3W Resistor
52-ERJ-PA3J100V
SMD 10 OHM 3W Resistor 52-ERJ-PA3J100V
RES SMD 10 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J100V can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X4970 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X4970
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X4970
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 57AK1207 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
57AK1207
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 57AK1207
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PA3J100V 84X4970
Product Name SMD 10 OHM 3W Resistor 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 10 ohms
Power Rating 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers