Panasonic Connectors,Interconnects ERJ-PA3F4703V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: XO (Standard) LVDS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: XO (Standard) LVDS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: XO (Standard) LVDS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: XO (Standard) LVDS Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X4778 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X4778
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X4778
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PA3F4703V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA3F4703V
Resistors - Chip Resistor - Surface Mount ERJ-PA3F4703V
RES SMD 470K OHM 1% 1/3W 0603

RES SMD 470K OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 84X4778 ERJ-PA3F4703V
Product Name Connectors,Interconnects 0603 New Anti-Surge Resistor Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Thick Film (Chip)
Resistance Range 45000 ohms 470000 ohms
Tolerance 20 +/- % 1 +/- %
Power Rating 30 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details