Panasonic 0603 New Anti-Surge Resistor Rohs Compliant Panasonic ERJ-PA3F3900V

Description
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X4725 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X4725
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X4725
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA3F3900V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA3F3900V
Resistors - Chip Resistor - Surface Mount ERJ-PA3F3900V
RES SMD 390 OHM 1% 1/3W 0603

RES SMD 390 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 84X4725 ERJ-PA3F3900V
Product Name 0603 New Anti-Surge Resistor Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Mounting / Packaging 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details