Panasonic SMD 3W Resistor ERJ-PA3F2001V

Description
RES SMD 2K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-ERJ-PA3F2001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-ERJ-PA3F2001V
SMD 3W Resistor 52-ERJ-PA3F2001V
RES SMD 2K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F2001V can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F2001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X4556 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X4556
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X4556
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PA3F2001V 84X4556
Product Name SMD 3W Resistor 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 2000 ohms
Power Rating 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details