Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA3F2000V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329825-ERJ-PA3F2000 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJPA3F2000V,P200BYT R,P200BYCT,P200BYDKR Base Product Number: ERJ-PA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329825-ERJ-PA3F2000 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJPA3F2000V,P200BYT R,P200BYCT,P200BYDKR Base Product Number: ERJ-PA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329825-ERJ-PA3F2000V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329825-ERJ-PA3F2000V
Resistors - Chip Resistor - Surface Mount 1329825-ERJ-PA3F2000V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329825-ERJ-PA3F2000 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJPA3F2000V,P200BYT R,P200BYCT,P200BYDKR Base Product Number: ERJ-PA RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329825-ERJ-PA3F2000V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJPA3F2000V,P200BYTR,P200BYCT,P200BYDKR
Base Product Number: ERJ-PA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 200 OHM 3W Resistor - 52-ERJ-PA3F2000V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 3W Resistor
52-ERJ-PA3F2000V
SMD 200 OHM 3W Resistor 52-ERJ-PA3F2000V
RES SMD 200 OHM 1% 1/3W 0603 Product overview: ERJ-PA3F2000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F2000V can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 1/3W 0603 Product overview: ERJ-PA3F2000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F2000V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X4555 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X4555
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X4555
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1329825-ERJ-PA3F2000V 52-ERJ-PA3F2000V 84X4555
Product Name Resistors - Chip Resistor - Surface Mount SMD 200 OHM 3W Resistor 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.3330 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details