The 0603 New Anti-Surge Resistor (part number 84X4486) from Panasonic is designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a metal glaze thick film resistive element with three layers of electrodes, making it suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.20 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor offers a resistance tolerance of ±1% and a temperature coefficient of ±100 ppm/°C, with a limiting element voltage of 500 V. Its compact 0603 inch (1608 mm) size makes it suitable for space-constrained applications.
RES SMD 150 OHM 1% 1/3W 0603
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-PA3F1500V | 84X4486 |
| Product Name | Chip Resistor - Surface Mount | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 150 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.3330 to 0.3333 watts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |