Panasonic Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ERJ-PA3F1003V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Package: 201-VFBGA, CSBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Comparator with Latch Complementary, TTL 8-SOIC Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Package: 201-VFBGA, CSBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Comparator with Latch Complementary, TTL 8-SOIC Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Package: 201-VFBGA, CSBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Comparator with Latch Complementary, TTL 8-SOIC Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Package: 201-VFBGA, CSBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Comparator with Latch Complementary, TTL 8-SOIC
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7873ARU - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details