RES SMD 1K OHM 1% 1/3W 0603 Product overview: ERJ-PA3F1001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3F1001V can be used for catalog matching and distributor lookup.
RES SMD 1K OHM 1% 1/3W 0603
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERJ-PA3F1001V | ERJ-PA3F1001V | 84X4397 |
| Product Name | SMD 3W Resistor | Chip Resistor - Surface Mount | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603 | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Power Rating | 0.2500 watts | 0.3330 to 0.3333 watts | |
| Operating DC Voltage | 150 volts |