Panasonic RES SMD 91 OHM 5% 1/5W 0402 ERJ-PA2J910X

Description
RES SMD 91 OHM 5% 1/5W 0402
Datasheet
Description
RES SMD 91 OHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 91 OHM 5% 1/5W 0402 - 590-ERJ-PA2J910X - Utmel Electronic Limited
Hong Kong, China
RES SMD 91 OHM 5% 1/5W 0402
590-ERJ-PA2J910X
RES SMD 91 OHM 5% 1/5W 0402 590-ERJ-PA2J910X
RES SMD 91 OHM 5% 1/5W 0402

RES SMD 91 OHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic - 03AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic
03AC6111
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic 03AC6111
CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic - 68AC2265 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic
68AC2265
Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic 68AC2265
CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.2W, 0402; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2J910X 03AC6111
Product Name RES SMD 91 OHM 5% 1/5W 0402 Chip Res, Thick Film, 91R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details