Panasonic RES SMD 820 KOHM 5% 1/5W 0402 ERJ-PA2J824X

Description
RES SMD 820 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 820 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 820 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J824X - Utmel Electronic Limited
Hong Kong, China
RES SMD 820 KOHM 5% 1/5W 0402
590-ERJ-PA2J824X
RES SMD 820 KOHM 5% 1/5W 0402 590-ERJ-PA2J824X
RES SMD 820 KOHM 5% 1/5W 0402

RES SMD 820 KOHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic - 68AC2264 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic
68AC2264
Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic 68AC2264
CHIP RES, THICK FILM, 820K, 0.2W, 0402; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.2W, 0402; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic - 03AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic
03AC6110
Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic 03AC6110
CHIP RES, THICK FILM, 820K, 0.2W, 0402; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.2W, 0402; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2J824X 68AC2264
Product Name RES SMD 820 KOHM 5% 1/5W 0402 Chip Res, Thick Film, 820K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details