Panasonic Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic ERJ-PA2J822X

Description
CHIP RES, THICK FILM, 8K2, 0.2W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K2, 0.2W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic - 68AC2262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic
68AC2262
Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic 68AC2262
CHIP RES, THICK FILM, 8K2, 0.2W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.2W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic - 03AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic
03AC6108
Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic 03AC6108
CHIP RES, THICK FILM, 8K2, 0.2W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.2W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2262
Product Name Chip Res, Thick Film, 8K2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details