Panasonic RES SMD 75 KOHM 5% 1/5W 0402 ERJ-PA2J753X

Description
RES SMD 75 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 75 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 75 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J753X - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 KOHM 5% 1/5W 0402
590-ERJ-PA2J753X
RES SMD 75 KOHM 5% 1/5W 0402 590-ERJ-PA2J753X
RES SMD 75 KOHM 5% 1/5W 0402

RES SMD 75 KOHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic - 68AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic
68AC2258
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic 68AC2258
CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic - 03AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic
03AC6104
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic 03AC6104
CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2J753X 68AC2258
Product Name RES SMD 75 KOHM 5% 1/5W 0402 Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details