Panasonic Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic ERJ-PA2J751X

Description
CHIP RES, THICK FILM, 750R, 0.2W, 0402; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 750R, 0.2W, 0402; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic - 03AC6102 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic
03AC6102
Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic 03AC6102
CHIP RES, THICK FILM, 750R, 0.2W, 0402; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.2W, 0402; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic - 68AC2256 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic
68AC2256
Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic 68AC2256
CHIP RES, THICK FILM, 750R, 0.2W, 0402; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.2W, 0402; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC6102
Product Name Chip Res, Thick Film, 750R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details