Panasonic Chip Resistor - Surface Mount ERJ-PA2J562X

Description
RES SMD 5.6 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 5.6 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2J562X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2J562X
Chip Resistor - Surface Mount ERJ-PA2J562X
RES SMD 5.6 KOHM 5% 1/5W 0402

RES SMD 5.6 KOHM 5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic - 03AC6093 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic
03AC6093
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic 03AC6093
CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic - 68AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic
68AC2247
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic 68AC2247
CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2J562X 03AC6093
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details