Panasonic RES SMD 560 OHM 5% 1/5W 0402 ERJ-PA2J561X

Description
RES SMD 560 OHM 5% 1/5W 0402
Datasheet
Description
RES SMD 560 OHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 560 OHM 5% 1/5W 0402 - 590-ERJ-PA2J561X - Utmel Electronic Limited
Hong Kong, China
RES SMD 560 OHM 5% 1/5W 0402
590-ERJ-PA2J561X
RES SMD 560 OHM 5% 1/5W 0402 590-ERJ-PA2J561X
RES SMD 560 OHM 5% 1/5W 0402

RES SMD 560 OHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic - 68AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic
68AC2246
Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic 68AC2246
CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic - 03AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic
03AC6092
Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic 03AC6092
CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2J561X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2J561X
Resistors - Chip Resistor - Surface Mount ERJ-PA2J561X
RES 560 OHM 5% 1/4W 0402

RES 560 OHM 5% 1/4W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PA2J561X 68AC2246 ERJ-PA2J561X
Product Name RES SMD 560 OHM 5% 1/5W 0402 Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details