Panasonic RES SMD 470K OHM 5% 1/5W 0402 ERJ-PA2J474X

Description
RES SMD 470K OHM 5% 1/5W 0402
Datasheet
Description
RES SMD 470K OHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 470K OHM 5% 1/5W 0402 - 590-ERJ-PA2J474X - Utmel Electronic Limited
Hong Kong, China
RES SMD 470K OHM 5% 1/5W 0402
590-ERJ-PA2J474X
RES SMD 470K OHM 5% 1/5W 0402 590-ERJ-PA2J474X
RES SMD 470K OHM 5% 1/5W 0402

RES SMD 470K OHM 5% 1/5W 0402

Supplier's Site
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 53Y3189 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
53Y3189
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 53Y3189
0402 high power anti-surge resistor RoHS Compliant: Yes

0402 high power anti-surge resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PA2J474X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2J474X
Chip Resistor - Surface Mount ERJ-PA2J474X
RES SMD 470K OHM 5% 1/5W 0402

RES SMD 470K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-PA2J474X 53Y3189 ERJ-PA2J474X
Product Name RES SMD 470K OHM 5% 1/5W 0402 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details