Panasonic RES SMD 4.3 KOHM 5% 1/5W 0402 ERJ-PA2J432X

Description
RES SMD 4.3 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 4.3 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.3 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J432X - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3 KOHM 5% 1/5W 0402
590-ERJ-PA2J432X
RES SMD 4.3 KOHM 5% 1/5W 0402 590-ERJ-PA2J432X
RES SMD 4.3 KOHM 5% 1/5W 0402

RES SMD 4.3 KOHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic - 03AC6083 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic
03AC6083
Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic 03AC6083
CHIP RES, THICK FILM, 4K3, 0.2W, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 4K3, 0.2W, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic - 68AC2237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic
68AC2237
Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic 68AC2237
CHIP RES, THICK FILM, 4K3, 0.2W, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 4K3, 0.2W, 0402; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2J432X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2J432X
Resistors - Chip Resistor - Surface Mount ERJ-PA2J432X
RES 4.3K OHM 5% 1/4W 0402

RES 4.3K OHM 5% 1/4W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PA2J432X 03AC6083 ERJ-PA2J432X
Product Name RES SMD 4.3 KOHM 5% 1/5W 0402 Chip Res, Thick Film, 4K3, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details