Panasonic RES SMD 390 KOHM 5% 1/5W 0402 ERJ-PA2J394X

Description
RES SMD 390 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 390 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 390 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J394X - Utmel Electronic Limited
Hong Kong, China
RES SMD 390 KOHM 5% 1/5W 0402
590-ERJ-PA2J394X
RES SMD 390 KOHM 5% 1/5W 0402 590-ERJ-PA2J394X
RES SMD 390 KOHM 5% 1/5W 0402

RES SMD 390 KOHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic - 03AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic
03AC6080
Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic 03AC6080
CHIP RES, THICK FILM, 390K, 0.2W, 0402; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.2W, 0402; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic - 68AC2234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic
68AC2234
Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic 68AC2234
CHIP RES, THICK FILM, 390K, 0.2W, 0402; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.2W, 0402; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2J394X 03AC6080
Product Name RES SMD 390 KOHM 5% 1/5W 0402 Chip Res, Thick Film, 390K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers