Panasonic Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J393X

Description
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic - 03AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic
03AC6079
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic 03AC6079
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic - 68AC2233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic
68AC2233
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic 68AC2233
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 39 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J393X - Utmel Electronic Limited
Hong Kong, China
RES SMD 39 KOHM 5% 1/5W 0402
590-ERJ-PA2J393X
RES SMD 39 KOHM 5% 1/5W 0402 590-ERJ-PA2J393X
RES SMD 39 KOHM 5% 1/5W 0402

RES SMD 39 KOHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 03AC6079 590-ERJ-PA2J393X
Product Name Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic RES SMD 39 KOHM 5% 1/5W 0402
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details