Panasonic RES SMD 300 KOHM 5% 1/5W 0402 ERJ-PA2J304X

Description
RES SMD 300 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 300 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 300 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J304X - Utmel Electronic Limited
Hong Kong, China
RES SMD 300 KOHM 5% 1/5W 0402
590-ERJ-PA2J304X
RES SMD 300 KOHM 5% 1/5W 0402 590-ERJ-PA2J304X
RES SMD 300 KOHM 5% 1/5W 0402

RES SMD 300 KOHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic - 68AC2224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic
68AC2224
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic 68AC2224
CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic - 03AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic
03AC6070
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic 03AC6070
CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2J304X 68AC2224
Product Name RES SMD 300 KOHM 5% 1/5W 0402 Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers