Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2J302X

Description
RES 3K OHM 5% 1/4W 0402
Datasheet
Description
RES 3K OHM 5% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2J302X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2J302X
Resistors - Chip Resistor - Surface Mount ERJ-PA2J302X
RES 3K OHM 5% 1/4W 0402

RES 3K OHM 5% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic - 03AC6068 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic
03AC6068
Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic 03AC6068
CHIP RES, THICK FILM, 3K, 0.2W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K, 0.2W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic - 68AC2222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic
68AC2222
Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic 68AC2222
CHIP RES, THICK FILM, 3K, 0.2W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K, 0.2W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2J302X 03AC6068
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 3K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details