Panasonic Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J243X

Description
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic - 03AC6059 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
03AC6059
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic 03AC6059
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic - 68AC2213 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
68AC2213
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic 68AC2213
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC6059
Product Name Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers