Panasonic Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic ERJ-PA2J242X

Description
CHIP RES, THICK FILM, 2K4, 0.2W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K4, 0.2W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic - 68AC2212 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic
68AC2212
Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic 68AC2212
CHIP RES, THICK FILM, 2K4, 0.2W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K4, 0.2W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic - 03AC6058 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic
03AC6058
Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic 03AC6058
CHIP RES, THICK FILM, 2K4, 0.2W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K4, 0.2W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2212
Product Name Chip Res, Thick Film, 2K4, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details