Panasonic RES SMD 200 KOHM 5% 1/5W 0402 ERJ-PA2J204X

Description
RES SMD 200 KOHM 5% 1/5W 0402
Datasheet
Description
RES SMD 200 KOHM 5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 200 KOHM 5% 1/5W 0402 - 590-ERJ-PA2J204X - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 KOHM 5% 1/5W 0402
590-ERJ-PA2J204X
RES SMD 200 KOHM 5% 1/5W 0402 590-ERJ-PA2J204X
RES SMD 200 KOHM 5% 1/5W 0402

RES SMD 200 KOHM 5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic - 03AC6055 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic
03AC6055
Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic 03AC6055
CHIP RES, THICK FILM, 200K, 0.2W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 200K, 0.2W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic - 68AC2209 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic
68AC2209
Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic 68AC2209
CHIP RES, THICK FILM, 200K, 0.2W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 200K, 0.2W, 0402; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2J204X 03AC6055
Product Name RES SMD 200 KOHM 5% 1/5W 0402 Chip Res, Thick Film, 200K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details