RES SMD 2 KOHM 5% 1/5W 0402
CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
CHIP RES, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-PA2J202X | 03AC6053 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 2K, 0.2W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2000 ohms | 2000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |