Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2J201X

Description
RES 200 OHM 5% 1/4W 0402
Datasheet
Description
RES 200 OHM 5% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2J201X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2J201X
Resistors - Chip Resistor - Surface Mount ERJ-PA2J201X
RES 200 OHM 5% 1/4W 0402

RES 200 OHM 5% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic - 68AC2206 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic
68AC2206
Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic 68AC2206
CHIP RES, THICK FILM, 200R, 0.2W, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.2W, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic - 03AC6052 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic
03AC6052
Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic 03AC6052
CHIP RES, THICK FILM, 200R, 0.2W, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.2W, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2J201X 68AC2206
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 200R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 2-2176769-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers