RES 18 OHM 5% 1/4W 0402
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PA2J180X | 03AC6046 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] |
| Resistance Range | 18 ohms | 18 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2000 watts |