Panasonic Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic ERJ-PA2J164X

Description
CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic - 03AC6045 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic
03AC6045
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic 03AC6045
CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic - 68AC2199 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic
68AC2199
Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic 68AC2199
CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 160K, 0.2W, 0402; Resistance:160kohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC6045
Product Name Chip Res, Thick Film, 160K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers