Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2J131X

Description
RES 130 OHM 5% 1/4W 0402
Datasheet
Description
RES 130 OHM 5% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2J131X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2J131X
Resistors - Chip Resistor - Surface Mount ERJ-PA2J131X
RES 130 OHM 5% 1/4W 0402

RES 130 OHM 5% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic - 68AC2191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic
68AC2191
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic 68AC2191
CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic - 03AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic
03AC6037
Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic 03AC6037
CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.2W, 0402; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2J131X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2J131X
Chip Resistor - Surface Mount ERJ-PA2J131X
RES SMD 130 OHM 5% 1/5W 0402

RES SMD 130 OHM 5% 1/5W 0402

Supplier's Site Datasheet
RES SMD 130 OHM 5% 1/5W 0402 - 590-ERJ-PA2J131X - Utmel Electronic Limited
Hong Kong, China
RES SMD 130 OHM 5% 1/5W 0402
590-ERJ-PA2J131X
RES SMD 130 OHM 5% 1/5W 0402 590-ERJ-PA2J131X
RES SMD 130 OHM 5% 1/5W 0402

RES SMD 130 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number ERJ-PA2J131X 68AC2191 ERJ-PA2J131X 590-ERJ-PA2J131X
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 130R, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 130 OHM 5% 1/5W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details