Manufacturer: AMIS
Category: Connectors,Interconn
Package: 10-TFDFN Exposed Pad, 10-MLF
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 3.3 µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |