RES 10K OHM 5% 1/4W 0402 Product overview: ERJ-PA2J103X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2J103X can be used for catalog matching and distributor lookup.
RES SMD 10K OHM 5% 1/5W 0402
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
RES SMD 10K OHM 5% 1/5W 0402
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-PA2J103X | 590-ERJ-PA2J103X | 53Y3167 | ERJ-PA2J103X |
| Product Name | 4W Resistor | RES SMD 10K OHM 5% 1/5W 0402 | 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 0.2000 watts | 0.2000 watts | 0.2500 watts | |
| Operating DC Voltage | 50 volts |