Panasonic Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic ERJ-PA2F9311X

Description
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic - 03AC6013 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic
03AC6013
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic 03AC6013
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic - 68AC2167 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic
68AC2167
Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic 68AC2167
CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.2W, 0402; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC6013
Product Name Chip Res, Thick Film, 9K31, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details