Panasonic Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F9103X

Description
CHIP RES, THICK FILM, 910K, 0.2W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 910K, 0.2W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic - 68AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic
68AC2164
Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic 68AC2164
CHIP RES, THICK FILM, 910K, 0.2W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.2W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic - 03AC6010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic
03AC6010
Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic 03AC6010
CHIP RES, THICK FILM, 910K, 0.2W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 910K, 0.2W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2164
Product Name Chip Res, Thick Film, 910K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details