Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F9102X

Description
RES 91K OHM 1% 1/4W 0402
Datasheet
Description
RES 91K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F9102X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F9102X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F9102X
RES 91K OHM 1% 1/4W 0402

RES 91K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic - 68AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic
68AC2163
Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic 68AC2163
CHIP RES, THICK FILM, 91K, 0.2W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.2W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic - 03AC6009 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic
03AC6009
Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic 03AC6009
CHIP RES, THICK FILM, 91K, 0.2W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.2W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F9102X 68AC2163
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 91K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 91000 ohms 91000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details