Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F9100X

Description
RES 910 OHM 1% 1/4W 0402
Datasheet
Description
RES 910 OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F9100X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F9100X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F9100X
RES 910 OHM 1% 1/4W 0402

RES 910 OHM 1% 1/4W 0402

Supplier's Site
RES SMD 910 OHM 1% 1/5W 0402 - 590-ERJ-PA2F9100X - Utmel Electronic Limited
Hong Kong, China
RES SMD 910 OHM 1% 1/5W 0402
590-ERJ-PA2F9100X
RES SMD 910 OHM 1% 1/5W 0402 590-ERJ-PA2F9100X
RES SMD 910 OHM 1% 1/5W 0402

RES SMD 910 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic - 68AC2161 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic
68AC2161
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic 68AC2161
CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic - 03AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic
03AC6007
Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic 03AC6007
CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 910R, 0.2W, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-PA2F9100X 590-ERJ-PA2F9100X 68AC2161
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 910 OHM 1% 1/5W 0402 Chip Res, Thick Film, 910R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3012FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details