Panasonic Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic ERJ-PA2F84R5X

Description
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic - 68AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic
68AC2140
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic 68AC2140
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic - 03AC5986 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic
03AC5986
Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic 03AC5986
CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84R5, 0.2W, 0402; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2140
Product Name Chip Res, Thick Film, 84R5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers