Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F82R0X

Description
RES 82 OHM 1% 1/4W 0402
Datasheet
Description
RES 82 OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F82R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F82R0X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F82R0X
RES 82 OHM 1% 1/4W 0402

RES 82 OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic - 68AC2130 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic
68AC2130
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic 68AC2130
CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic - 03AC5976 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic
03AC5976
Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic 03AC5976
CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.2W, 0402; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F82R0X 68AC2130
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 82R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details