Panasonic Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F8253X

Description
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic - 68AC2139 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic
68AC2139
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic 68AC2139
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic - 03AC5985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic
03AC5985
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic 03AC5985
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2139
Product Name Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers