Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F8200X

Description
RES 820 OHM 1% 1/4W 0402
Datasheet
Description
RES 820 OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F8200X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F8200X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F8200X
RES 820 OHM 1% 1/4W 0402

RES 820 OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic - 03AC5978 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic
03AC5978
Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic 03AC5978
CHIP RES, THICK FILM, 820R, 0.2W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.2W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic - 68AC2132 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic
68AC2132
Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic 68AC2132
CHIP RES, THICK FILM, 820R, 0.2W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.2W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F8200X 03AC5978
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 820R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details