Panasonic Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F7683X

Description
CHIP RES, THICK FILM, 768K, 0.2W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768K, 0.2W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic - 68AC2119 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic
68AC2119
Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic 68AC2119
CHIP RES, THICK FILM, 768K, 0.2W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.2W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic - 03AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic
03AC5965
Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic 03AC5965
CHIP RES, THICK FILM, 768K, 0.2W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.2W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2119
Product Name Chip Res, Thick Film, 768K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details