Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F7503X

Description
RES 750K OHM 1% 1/4W 0402
Datasheet
Description
RES 750K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F7503X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F7503X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F7503X
RES 750K OHM 1% 1/4W 0402

RES 750K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic - 03AC5960 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic
03AC5960
Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic 03AC5960
CHIP RES, THICK FILM, 750K, 0.2W, 0402; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.2W, 0402; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic - 68AC2114 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic
68AC2114
Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic 68AC2114
CHIP RES, THICK FILM, 750K, 0.2W, 0402; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.2W, 0402; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F7503X 03AC5960
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 750K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details