Panasonic RES SMD 75 KOHM 1% 1/5W 0402 ERJ-PA2F7502X

Description
RES SMD 75 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 75 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 75 KOHM 1% 1/5W 0402 - 590-ERJ-PA2F7502X - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 KOHM 1% 1/5W 0402
590-ERJ-PA2F7502X
RES SMD 75 KOHM 1% 1/5W 0402 590-ERJ-PA2F7502X
RES SMD 75 KOHM 1% 1/5W 0402

RES SMD 75 KOHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic - 68AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic
68AC2113
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic 68AC2113
CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic - 03AC5959 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic
03AC5959
Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic 03AC5959
CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.2W, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F7502X 68AC2113
Product Name RES SMD 75 KOHM 1% 1/5W 0402 Chip Res, Thick Film, 75K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details