Panasonic RES SMD 7.5 KOHM 1% 1/5W 0402 ERJ-PA2F7501X

Description
RES SMD 7.5 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 7.5 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 7.5 KOHM 1% 1/5W 0402 - 590-ERJ-PA2F7501X - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.5 KOHM 1% 1/5W 0402
590-ERJ-PA2F7501X
RES SMD 7.5 KOHM 1% 1/5W 0402 590-ERJ-PA2F7501X
RES SMD 7.5 KOHM 1% 1/5W 0402

RES SMD 7.5 KOHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic - 68AC2112 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic
68AC2112
Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic 68AC2112
CHIP RES, THICK FILM, 7K5, 0.2W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.2W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic - 03AC5958 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic
03AC5958
Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic 03AC5958
CHIP RES, THICK FILM, 7K5, 0.2W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.2W, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F7501X 68AC2112
Product Name RES SMD 7.5 KOHM 1% 1/5W 0402 Chip Res, Thick Film, 7K5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details