Panasonic Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F7323X

Description
CHIP RES, THICK FILM, 732K, 0.2W, 0402; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 732K, 0.2W, 0402; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic - 68AC2109 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic
68AC2109
Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic 68AC2109
CHIP RES, THICK FILM, 732K, 0.2W, 0402; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.2W, 0402; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic - 03AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic
03AC5955
Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic 03AC5955
CHIP RES, THICK FILM, 732K, 0.2W, 0402; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.2W, 0402; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2109
Product Name Chip Res, Thick Film, 732K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details