Panasonic Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic ERJ-PA2F7322X

Description
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic - 68AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic
68AC2108
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic 68AC2108
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic - 03AC5954 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic
03AC5954
Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic 03AC5954
CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 73K2, 0.2W, 0402; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2108
Product Name Chip Res, Thick Film, 73K2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details