Panasonic Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F7150X

Description
CHIP RES, THICK FILM, 715R, 0.2W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715R, 0.2W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic - 03AC5947 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic
03AC5947
Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic 03AC5947
CHIP RES, THICK FILM, 715R, 0.2W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.2W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic - 68AC2101 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic
68AC2101
Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic 68AC2101
CHIP RES, THICK FILM, 715R, 0.2W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.2W, 0402; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5947
Product Name Chip Res, Thick Film, 715R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details