Panasonic Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic ERJ-PA2F6981X

Description
CHIP RES, THICK FILM, 6K98, 0.2W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K98, 0.2W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic - 03AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic
03AC5943
Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic 03AC5943
CHIP RES, THICK FILM, 6K98, 0.2W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.2W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic - 68AC2097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic
68AC2097
Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic 68AC2097
CHIP RES, THICK FILM, 6K98, 0.2W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.2W, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5943
Product Name Chip Res, Thick Film, 6K98, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details