Panasonic Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic ERJ-PA2F6651X

Description
CHIP RES, THICK FILM, 6K65, 0.2W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K65, 0.2W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic - 03AC5933 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic
03AC5933
Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic 03AC5933
CHIP RES, THICK FILM, 6K65, 0.2W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.2W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic - 68AC2087 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic
68AC2087
Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic 68AC2087
CHIP RES, THICK FILM, 6K65, 0.2W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K65, 0.2W, 0402; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5933
Product Name Chip Res, Thick Film, 6K65, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers